Hubbell Incorporated Fiber Optic Patch Panel FEUR12SCM

Description
18.98 INCH W X 8.08 INCH D X 1.74 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING MULTIMODE FIBER TYPE 1U RACK UNIT FINISH POWDER COATED (SURFACE) INCLUDES (6) DUPLEX SC MM BEIGE ADAPTER
Description
18.98 INCH W X 8.08 INCH D X 1.74 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING MULTIMODE FIBER TYPE 1U RACK UNIT FINISH POWDER COATED (SURFACE) INCLUDES (6) DUPLEX SC MM BEIGE ADAPTER

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Panel
FEUR12SCM
Fiber Optic Patch Panel FEUR12SCM
18.98 INCH W X 8.08 INCH D X 1.74 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING MULTIMODE FIBER TYPE 1U RACK UNIT FINISH POWDER COATED (SURFACE) INCLUDES (6) DUPLEX SC MM BEIGE ADAPTER
  • 18.98 INCH W X 8.08 INCH D X 1.74 INCH H SIZE
  • BLACK COLOR
  • SC DUPLEX CONNECTOR TYPE
  • RACK MOUNTING
  • MULTIMODE FIBER TYPE
  • 1U RACK UNIT
  • FINISH POWDER COATED (SURFACE)
  • INCLUDES (6) DUPLEX SC MM BEIGE ADAPTER
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FEUR12SCM
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
Fiber Optic Patch Panel - FSPLCDS12B - Hubbell Incorporated
Specs
Port Type LC
Ports 12
View Details
2RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details