Hubbell Incorporated Fiber Optic Patch Panel FCRHD1UBK

Description
DURABLE BLACK/GRAY POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 17 INCH D X 1.75 INCH H SIZE BLACK COLOR RACK MOUNTING 1U RACK UNIT MAXIMUM LC PORT CAPACITY 144 FCR MODEL
Datasheet
Description
DURABLE BLACK/GRAY POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 17 INCH D X 1.75 INCH H SIZE BLACK COLOR RACK MOUNTING 1U RACK UNIT MAXIMUM LC PORT CAPACITY 144 FCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FCRHD1UBK - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FCRHD1UBK
Fiber Optic Patch Panel FCRHD1UBK
DURABLE BLACK/GRAY POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 17 INCH D X 1.75 INCH H SIZE BLACK COLOR RACK MOUNTING 1U RACK UNIT MAXIMUM LC PORT CAPACITY 144 FCR MODEL
  • DURABLE BLACK/GRAY POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 19 INCH W X 17 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • RACK MOUNTING
  • 1U RACK UNIT
  • MAXIMUM LC PORT CAPACITY 144
  • FCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FCRHD1UBK
Product Name Fiber Optic Patch Panel
Height in U 1
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
TT Jax 0.173
Specs
Port Type Audio Plugs and Jacks
View Details
Specs
Port Type 43-98 USL-D
Ports 4
View Details