Hubbell Incorporated Fiber Optic Patch Panel FCR700SP

Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 7 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 90/90 (STANDARD), 120/180 (HIGH DENSITY) PORT(S) 4U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 15 ADAPTER PANEL FCR MODEL
Datasheet
Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 7 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 90/90 (STANDARD), 120/180 (HIGH DENSITY) PORT(S) 4U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 15 ADAPTER PANEL FCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FCR700SP - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FCR700SP
Fiber Optic Patch Panel FCR700SP
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 7 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 90/90 (STANDARD), 120/180 (HIGH DENSITY) PORT(S) 4U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 15 ADAPTER PANEL FCR MODEL
  • UNLOADED TYPE
  • 16 GAUGE STEEL MATERIAL
  • 17 INCH W X 12 INCH D X 7 INCH H SIZE
  • BLACK COLOR
  • ST/SC CONNECTOR TYPE
  • RACK MOUNTING
  • 90/90 (STANDARD), 120/180 (HIGH DENSITY) PORT(S)
  • 4U RACK UNIT
  • OPTICHANNEL[TM] BRAND
  • RACK MOUNT CAPACITY 15 ADAPTER PANEL
  • FCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FCR700SP
Product Name Fiber Optic Patch Panel
Port Type SC Connector; ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739430 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Fiber Optic Patch Panel - FSPSCDY3 - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 6
View Details
4RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details