Hubbell Incorporated Fiber Optic Patch Panel FCR3U12SPNA

Description
LOADED TYPE DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 17 INCH D X 5.25 INCH H SIZE BLACK COLOR RACK MOUNTING 3U RACK UNIT FSP PANEL CAPACITY 12 SPLICE TRAY CAPACITY 12 MAXIMUM LC PORT CAPACITY 288 FCR MODEL
Datasheet
Description
LOADED TYPE DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 17 INCH D X 5.25 INCH H SIZE BLACK COLOR RACK MOUNTING 3U RACK UNIT FSP PANEL CAPACITY 12 SPLICE TRAY CAPACITY 12 MAXIMUM LC PORT CAPACITY 288 FCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FCR3U12SPNA - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FCR3U12SPNA
Fiber Optic Patch Panel FCR3U12SPNA
LOADED TYPE DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 17 INCH D X 5.25 INCH H SIZE BLACK COLOR RACK MOUNTING 3U RACK UNIT FSP PANEL CAPACITY 12 SPLICE TRAY CAPACITY 12 MAXIMUM LC PORT CAPACITY 288 FCR MODEL
  • LOADED TYPE
  • DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 17 INCH W X 17 INCH D X 5.25 INCH H SIZE
  • BLACK COLOR
  • RACK MOUNTING
  • 3U RACK UNIT
  • FSP PANEL CAPACITY 12
  • SPLICE TRAY CAPACITY 12
  • MAXIMUM LC PORT CAPACITY 288
  • FCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FCR3U12SPNA
Product Name Fiber Optic Patch Panel
Height in U 3
Unlock Full Specs
to access all available technical data

Similar Products