Hubbell Incorporated Fiber Optic Patch Panel FCR350SP36R

Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 3.5 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 36/36 (STANDARD), 48/72 (HIGH DENSITY) PORT(S) 2U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 6 ADAPTER PANEL FCR MODEL
Datasheet
Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 3.5 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 36/36 (STANDARD), 48/72 (HIGH DENSITY) PORT(S) 2U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 6 ADAPTER PANEL FCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FCR350SP36R - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FCR350SP36R
Fiber Optic Patch Panel FCR350SP36R
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 3.5 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 36/36 (STANDARD), 48/72 (HIGH DENSITY) PORT(S) 2U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 6 ADAPTER PANEL FCR MODEL
  • UNLOADED TYPE
  • 16 GAUGE STEEL MATERIAL
  • 17 INCH W X 12 INCH D X 3.5 INCH H SIZE
  • BLACK COLOR
  • ST/SC CONNECTOR TYPE
  • RACK MOUNTING
  • 36/36 (STANDARD), 48/72 (HIGH DENSITY) PORT(S)
  • 2U RACK UNIT
  • OPTICHANNEL[TM] BRAND
  • RACK MOUNT CAPACITY 6 ADAPTER PANEL
  • FCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FCR350SP36R
Product Name Fiber Optic Patch Panel
Port Type SC Connector; ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
Specs
Port Type ST Connector
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Specs
Port Type 6 1 /8" USL
Ports 6
View Details