Hubbell Incorporated Fiber Optic Patch Panel FCR2U6SPNA

Description
LOADED TYPE DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 17 INCH D X 3.5 INCH H SIZE BLACK COLOR RACK MOUNTING 2U RACK UNIT FSP PANEL CAPACITY 6 SPLICE TRAY CAPACITY 6 MAXIMUM LC PORT CAPACITY 144 FCR MODEL
Datasheet
Description
LOADED TYPE DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 17 INCH D X 3.5 INCH H SIZE BLACK COLOR RACK MOUNTING 2U RACK UNIT FSP PANEL CAPACITY 6 SPLICE TRAY CAPACITY 6 MAXIMUM LC PORT CAPACITY 144 FCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FCR2U6SPNA - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FCR2U6SPNA
Fiber Optic Patch Panel FCR2U6SPNA
LOADED TYPE DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 17 INCH D X 3.5 INCH H SIZE BLACK COLOR RACK MOUNTING 2U RACK UNIT FSP PANEL CAPACITY 6 SPLICE TRAY CAPACITY 6 MAXIMUM LC PORT CAPACITY 144 FCR MODEL
  • LOADED TYPE
  • DURABLE BLACK POWDER COATED 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 17 INCH W X 17 INCH D X 3.5 INCH H SIZE
  • BLACK COLOR
  • RACK MOUNTING
  • 2U RACK UNIT
  • FSP PANEL CAPACITY 6
  • SPLICE TRAY CAPACITY 6
  • MAXIMUM LC PORT CAPACITY 144
  • FCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FCR2U6SPNA
Product Name Fiber Optic Patch Panel
Height in U 2
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 642672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Pre-Configured Patch Panel - HP6A24U - Hubbell Incorporated
Specs
Ports 24
Height in U 1
Cable Specifications Category 6
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details