SELF-CONTAINED, UNIVERSAL TYPE
16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE
TEXTURED WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
INCANDESCENT LAMP TYPE
5.4 W LAMP WATTAGE
LEAD-FREE CALCIUM BATTERY TYPE
HIGH IMPACT, FLAME RATED, UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 V DC VOLTAGE RATING
2 LAMP HEAD(S)
INCLUDES FULLY AUTOMATIC SOLID-STATE CHARGER, MOUNTING PLATE
TEMPERATURE RATING 20 TO 30 DEG C
SERIES EZ-2 MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
SELF-CONTAINED, UNIVERSAL TYPE
16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE
TEXTURED WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
INCANDESCENT LAMP TYPE
5.4 W LAMP WATTAGE
LEAD-FREE CALCIUM BATTERY TYPE
HIGH IMPACT, FLAME RATED, UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 V DC VOLTAGE RATING
2 LAMP HEAD(S)
INCLUDES FULLY AUTOMATIC SOLID-STATE CHARGER, MOUNTING PLATE
TEMPERATURE RATING 20 TO 30 DEG C
SERIES EZ-2 MODEL
SELF-CONTAINED, UNIVERSAL TYPE
16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE
TEXTURED WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
INCANDESCENT LAMP TYPE
5.4 W LAMP WATTAGE
LEAD-FREE CALCIUM BATTERY TYPE
HIGH IMPACT, FLAME RATED, UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 V DC VOLTAGE RATING
2 LAMP HEAD(S)
INCLUDES FULLY AUTOMATIC SOLID-STATE CHARGER, MOUNTING PLATE
TEMPERATURE RATING 20 TO 30 DEG C
SERIES EZ-2 MODEL
SELF-CONTAINED, UNIVERSAL TYPE
16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE
TEXTURED WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
INCANDESCENT LAMP TYPE
5.4 W LAMP WATTAGE
LEAD-FREE CALCIUM BATTERY TYPE
HIGH IMPACT, FLAME RATED, UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 V DC VOLTAGE RATING
2 LAMP HEAD(S)
INCLUDES FULLY AUTOMATIC SOLID-STATE CHARGER, MOUNTING PLATE