GIMBAL TYPE
7-3/4 INCH DIA X 6-5/8 INCH SIZE
RECESSED MOUNTING
HALOGEN PAR36 LAMP TYPE
8 W LAMP WATTAGE
12 V LAMP VOLTAGE
1 LAMP HEAD(S)
WITH MATTE WHITE TRIM
122 MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
GIMBAL TYPE
7-3/4 INCH DIA X 6-5/8 INCH SIZE
RECESSED MOUNTING
HALOGEN PAR36 LAMP TYPE
8 W LAMP WATTAGE
12 V LAMP VOLTAGE
1 LAMP HEAD(S)
WITH MATTE WHITE TRIM
122 MODEL
GIMBAL TYPE
7-3/4 INCH DIA X 6-5/8 INCH SIZE
RECESSED MOUNTING
HALOGEN PAR36 LAMP TYPE
8 W LAMP WATTAGE
12 V LAMP VOLTAGE
1 LAMP HEAD(S)
WITH MATTE WHITE TRIM
122 MODEL