Hubbell Lighting, Inc. Emergency Light Unit EZ-2-V

Description
RECESSED, UNIVERSAL, SURFACE TYPE 16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE TEXTURED WHITE FINISH HIGH IMPACT FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION SEALED BEAM INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10.8 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) EZ-2[TM] BRAND POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC TEMPERATURE RATING 68 TO 86 DEG F EZ-2[TM] MODEL
Datasheet
Description
RECESSED, UNIVERSAL, SURFACE TYPE 16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE TEXTURED WHITE FINISH HIGH IMPACT FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION SEALED BEAM INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10.8 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) EZ-2[TM] BRAND POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC TEMPERATURE RATING 68 TO 86 DEG F EZ-2[TM] MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - EZ-2-V - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
EZ-2-V
Emergency Light Unit EZ-2-V
RECESSED, UNIVERSAL, SURFACE TYPE 16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE TEXTURED WHITE FINISH HIGH IMPACT FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION SEALED BEAM INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10.8 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) EZ-2[TM] BRAND POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC TEMPERATURE RATING 68 TO 86 DEG F EZ-2[TM] MODEL
  • RECESSED, UNIVERSAL, SURFACE TYPE
  • 16-9/16 INCH W X 4-7/8 INCH D X 5-3/16 INCH H SIZE
  • TEXTURED WHITE FINISH
  • HIGH IMPACT FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL APPLICATION
  • SEALED BEAM INCANDESCENT LAMP TYPE
  • 5.4 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 10.8 W 1.5 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • EZ-2[TM] BRAND
  • POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC
  • INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
  • TEMPERATURE RATING 68 TO 86 DEG F
  • EZ-2[TM] MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EZ-2-V
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details