Hubbell Lighting, Inc. Remote Emergency Light Unit EVOSW

Description
ROUND TYPE DIE-CAST ALUMINUM MATERIAL WHITE FINISH LED LAMP TYPE 3 W LAMP WATTAGE 1 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
Datasheet
Description
ROUND TYPE DIE-CAST ALUMINUM MATERIAL WHITE FINISH LED LAMP TYPE 3 W LAMP WATTAGE 1 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - EVOSW - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
EVOSW
Remote Emergency Light Unit EVOSW
ROUND TYPE DIE-CAST ALUMINUM MATERIAL WHITE FINISH LED LAMP TYPE 3 W LAMP WATTAGE 1 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
  • ROUND TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • WHITE FINISH
  • LED LAMP TYPE
  • 3 W LAMP WATTAGE
  • 1 LAMP HEAD(S)
  • LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD
  • INCLUDES MOUNTING PLATE
  • APPLICATION OUTDOOR
  • EVO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EVOSW
Product Name Remote Emergency Light Unit
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Wraparound Surface Fixture - AWN2-217-EU - Hubbell Lighting, Inc.
Specs
Features Ballast Included
Voltage 120 to 277 volts
Wattage 17 watts
View Details