Hubbell Lighting, Inc. Remote Emergency Light Unit EVODW

Description
ROUND TYPE DIE-CAST ALUMINUM MATERIAL 7.3 INCH DIA X 4.2 INCH H SIZE WHITE FINISH LED LAMP TYPE 3 W LAMP WATTAGE 2 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
Datasheet
Description
ROUND TYPE DIE-CAST ALUMINUM MATERIAL 7.3 INCH DIA X 4.2 INCH H SIZE WHITE FINISH LED LAMP TYPE 3 W LAMP WATTAGE 2 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - EVODW - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
EVODW
Remote Emergency Light Unit EVODW
ROUND TYPE DIE-CAST ALUMINUM MATERIAL 7.3 INCH DIA X 4.2 INCH H SIZE WHITE FINISH LED LAMP TYPE 3 W LAMP WATTAGE 2 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
  • ROUND TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 7.3 INCH DIA X 4.2 INCH H SIZE
  • WHITE FINISH
  • LED LAMP TYPE
  • 3 W LAMP WATTAGE
  • 2 LAMP HEAD(S)
  • LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD
  • INCLUDES MOUNTING PLATE
  • APPLICATION OUTDOOR
  • EVO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EVODW
Product Name Remote Emergency Light Unit
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Emergency Light Unit - EZ-2 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Application Commercial
Lamp Type Incandescent
Voltage 120 to 277 volts
View Details