Hubbell Lighting, Inc. Emergency Light Unit EV2DB

Description
UNIVERSAL, CEILING/WALL TYPE 8.5 INCH W X 2.25 INCH D X 5 INCH H SIZE WHITE FINISH INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924, OSHA APPROVAL COMMERCIAL APPLICATION LED LAMP TYPE 1.1 W AT 120 VAC, 1.43 W AT 240 VAC, 1.45 W AT 277 VAC LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 2 LAMP HEAD(S) ROHS COMPLIANT APPLICABLE STANDARD NFPA 70/101 CURRENT RATING 0.015/0.009/0.008 AMPERE AT 120/240/277 VAC WATTAGE 1.1 W AT 120 VAC, 1.43 W AT 240 VAC, 1.45 W AT 277 VAC LAMP INTENSITY 88 LUMEN LAMP HEAD MATERIAL DIE-CAST ALUMINUM OPERATING TEMPERATU EV MODEL
Datasheet
Description
UNIVERSAL, CEILING/WALL TYPE 8.5 INCH W X 2.25 INCH D X 5 INCH H SIZE WHITE FINISH INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924, OSHA APPROVAL COMMERCIAL APPLICATION LED LAMP TYPE 1.1 W AT 120 VAC, 1.43 W AT 240 VAC, 1.45 W AT 277 VAC LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 2 LAMP HEAD(S) ROHS COMPLIANT APPLICABLE STANDARD NFPA 70/101 CURRENT RATING 0.015/0.009/0.008 AMPERE AT 120/240/277 VAC WATTAGE 1.1 W AT 120 VAC, 1.43 W AT 240 VAC, 1.45 W AT 277 VAC LAMP INTENSITY 88 LUMEN LAMP HEAD MATERIAL DIE-CAST ALUMINUM OPERATING TEMPERATU EV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - EV2DB - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
EV2DB
Emergency Light Unit EV2DB
UNIVERSAL, CEILING/WALL TYPE 8.5 INCH W X 2.25 INCH D X 5 INCH H SIZE WHITE FINISH INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924, OSHA APPROVAL COMMERCIAL APPLICATION LED LAMP TYPE 1.1 W AT 120 VAC, 1.43 W AT 240 VAC, 1.45 W AT 277 VAC LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 2 LAMP HEAD(S) ROHS COMPLIANT APPLICABLE STANDARD NFPA 70/101 CURRENT RATING 0.015/0.009/0.008 AMPERE AT 120/240/277 VAC WATTAGE 1.1 W AT 120 VAC, 1.43 W AT 240 VAC, 1.45 W AT 277 VAC LAMP INTENSITY 88 LUMEN LAMP HEAD MATERIAL DIE-CAST ALUMINUM OPERATING TEMPERATU EV MODEL
  • UNIVERSAL, CEILING/WALL TYPE
  • 8.5 INCH W X 2.25 INCH D X 5 INCH H SIZE
  • WHITE FINISH
  • INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924, OSHA APPROVAL
  • COMMERCIAL APPLICATION
  • LED LAMP TYPE
  • 1.1 W AT 120 VAC, 1.43 W AT 240 VAC, 1.45 W AT 277 VAC LAMP WATTAGE
  • NICKEL METAL HYDRIDE BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AC VOLTAGE RATING
  • 2 LAMP HEAD(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NFPA 70/101
  • CURRENT RATING 0.015/0.009/0.008 AMPERE AT 120/240/277 VAC
  • WATTAGE 1.1 W AT 120 VAC, 1.43 W AT 240 VAC, 1.45 W AT 277 VAC
  • LAMP INTENSITY 88 LUMEN
  • LAMP HEAD MATERIAL DIE-CAST ALUMINUM
  • OPERATING TEMPERATU
  • EV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EV2DB
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Incandescent Track Head - AKTRCP38 BL - Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Lighting Fixture Dimensions 5-5/8 Inch Dia x 8-1/8 Inch L
View Details