Hubbell Lighting, Inc. Surface Landscape Light EL-PT

Description
EYELID TYPE DIE-CAST ALUMINUM MATERIAL 2.9 INCH L X 4.1 INCH H SIZE PEWTER FINISH UL APPROVAL SURFACE/SEMI-RECESSE D MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet
Description
EYELID TYPE DIE-CAST ALUMINUM MATERIAL 2.9 INCH L X 4.1 INCH H SIZE PEWTER FINISH UL APPROVAL SURFACE/SEMI-RECESSE D MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - EL-PT - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
EL-PT
Surface Landscape Light EL-PT
EYELID TYPE DIE-CAST ALUMINUM MATERIAL 2.9 INCH L X 4.1 INCH H SIZE PEWTER FINISH UL APPROVAL SURFACE/SEMI-RECESSE D MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
  • EYELID TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 2.9 INCH L X 4.1 INCH H SIZE
  • PEWTER FINISH
  • UL APPROVAL
  • SURFACE/SEMI-RECESSED MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EL-PT
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Emergency Light Unit - EZ-2RI - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Application Commercial
Lamp Type Incandescent
Voltage 120 to 277 volts
View Details