Hubbell Lighting, Inc. Emergency Light Unit EZ-2RI

Description
RECESSED CEILING/WALL TYPE 11 INCH W X 6-1/8 INCH D SIZE GALVANIZED FINISH SHEET METAL ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE LEAD ACID BATTERY TYPE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 14.4 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC TEMPERATURE RATING 68 TO 86 DEG F MATERIAL LAMP HOUSING AND BACK PLATE FLAME RATED, UV STABLE, TEXTURED WHITE THERMOPLASTIC EZ-2R MODEL
Datasheet
Description
RECESSED CEILING/WALL TYPE 11 INCH W X 6-1/8 INCH D SIZE GALVANIZED FINISH SHEET METAL ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE LEAD ACID BATTERY TYPE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 14.4 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC TEMPERATURE RATING 68 TO 86 DEG F MATERIAL LAMP HOUSING AND BACK PLATE FLAME RATED, UV STABLE, TEXTURED WHITE THERMOPLASTIC EZ-2R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - EZ-2RI - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
EZ-2RI
Emergency Light Unit EZ-2RI
RECESSED CEILING/WALL TYPE 11 INCH W X 6-1/8 INCH D SIZE GALVANIZED FINISH SHEET METAL ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE LEAD ACID BATTERY TYPE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 14.4 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC TEMPERATURE RATING 68 TO 86 DEG F MATERIAL LAMP HOUSING AND BACK PLATE FLAME RATED, UV STABLE, TEXTURED WHITE THERMOPLASTIC EZ-2R MODEL
  • RECESSED CEILING/WALL TYPE
  • 11 INCH W X 6-1/8 INCH D SIZE
  • GALVANIZED FINISH
  • SHEET METAL ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL APPLICATION
  • INCANDESCENT LAMP TYPE
  • 7.2 W LAMP WATTAGE
  • LEAD ACID BATTERY TYPE
  • ROUND HEAD STYLE
  • 120/277 VAC AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 14.4 W 1.5 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • POWER RATING 0.8/0.3 AMPERE AT 120/277 VAC
  • INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
  • TEMPERATURE RATING 68 TO 86 DEG F
  • MATERIAL LAMP HOUSING AND BACK PLATE FLAME RATED, UV STABLE, TEXTURED WHITE THERMOPLASTIC
  • EZ-2R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EZ-2RI
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Outdoor Ceiling Light - 9424 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures
Voltage 120 volts
Wattage 60 watts
View Details