Hubbell Lighting, Inc. Fluorescent Strip Light DE4-232-EU

Description
SIDE LAMP CHANNEL TYPE 48 INCH 2-3/4 INCH 1-7/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, RAPID START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED REFLECTANCE GLOSS BAKED WHITE ENAMEL
Datasheet
Description
SIDE LAMP CHANNEL TYPE 48 INCH 2-3/4 INCH 1-7/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, RAPID START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED REFLECTANCE GLOSS BAKED WHITE ENAMEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - DE4-232-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
DE4-232-EU
Fluorescent Strip Light DE4-232-EU
SIDE LAMP CHANNEL TYPE 48 INCH 2-3/4 INCH 1-7/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, RAPID START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 32/30/28/25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED REFLECTANCE GLOSS BAKED WHITE ENAMEL
  • SIDE LAMP CHANNEL TYPE
  • 48 INCH
  • 2-3/4 INCH
  • 1-7/8 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC, RAPID START BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA
  • LAMP WATTAGE 32/30/28/25 W
  • HOUSING MATERIAL DIE FORMED STEEL
  • FINISH PHOSPHATE TREATED REFLECTANCE GLOSS BAKED WHITE ENAMEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DE4-232-EU
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details