Hubbell Lighting, Inc. Area/Roadway Light DDS-150S

Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet
Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDS-150S - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDS-150S
Area/Roadway Light DDS-150S
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
  • UL 1598, UL (CANADA AND US) APPROVAL
  • 24 INCH CURVED ALUMINUM ARM MOUNTING
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCONTROL CONTROL TYPE
  • WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD
  • ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • SIZE 22.4 INCH L X 18 INCH H
  • LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL)
  • APPLICATION WET LOCATION
  • DD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDS-150S
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Incandescent/Fluorescent/HID Recessed Trim - 4C2BAT - Hubbell Lighting, Inc.
Specs
Application DAMP LOCATION
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Fluorescent; Incandescent; Metal Halide
View Details