Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 4C2BAT

Description
REFLECTOR TYPE CLEAR ALZAK[R] FINISH A4/A4S SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE AR70, PAR16, PAR20 INCANDESCENT LAMP TYPE PRESCOLITE[R] BRAND BRUSHED ALUMINUM FLANGE
Datasheet
Description
REFLECTOR TYPE CLEAR ALZAK[R] FINISH A4/A4S SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE AR70, PAR16, PAR20 INCANDESCENT LAMP TYPE PRESCOLITE[R] BRAND BRUSHED ALUMINUM FLANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 4C2BAT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
4C2BAT
Incandescent/Fluorescent/HID Recessed Trim 4C2BAT
REFLECTOR TYPE CLEAR ALZAK[R] FINISH A4/A4S SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE AR70, PAR16, PAR20 INCANDESCENT LAMP TYPE PRESCOLITE[R] BRAND BRUSHED ALUMINUM FLANGE
  • REFLECTOR TYPE
  • CLEAR ALZAK[R] FINISH
  • A4/A4S SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • AR70, PAR16, PAR20 INCANDESCENT LAMP TYPE
  • PRESCOLITE[R] BRAND
  • BRUSHED ALUMINUM FLANGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 4C2BAT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Surface Landscape Light - 587M-VG - Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Voltage 120 volts
Wattage 60 watts
View Details