Hubbell Lighting, Inc. Area/Roadway Light DDS-100S

Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet
Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDS-100S - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDS-100S
Area/Roadway Light DDS-100S
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
  • UL 1598, UL (CANADA AND US) APPROVAL
  • 24 INCH CURVED ALUMINUM ARM MOUNTING
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCONTROL CONTROL TYPE
  • WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD
  • ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • SIZE 22.4 INCH L X 18 INCH H
  • LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL)
  • APPLICATION WET LOCATION
  • DD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDS-100S
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Industrial Fluorescent Fixture with Reflector - LHR4-654-GW-ST-24EPU-LHHB - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details