Hubbell Lighting, Inc. Area/Roadway Light DDS-100P

Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MEDIUM BASE PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet
Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MEDIUM BASE PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDS-100P - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDS-100P
Area/Roadway Light DDS-100P
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING MEDIUM BASE PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE SIZE 22.4 INCH L X 18 INCH H LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL) APPLICATION WET LOCATION DD MODEL
  • UL 1598, UL (CANADA AND US) APPROVAL
  • 24 INCH CURVED ALUMINUM ARM MOUNTING
  • MEDIUM BASE PULSE START LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCONTROL CONTROL TYPE
  • WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD
  • ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • SIZE 22.4 INCH L X 18 INCH H
  • LAMP LIFE 24000 HR (HPS), 1000 HR (PSMH), 8 TO 1000 HR (CFL)
  • APPLICATION WET LOCATION
  • DD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDS-100P
Product Name Area/Roadway Light
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Outdoor Ceiling Light - C9-70S - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Voltage 120 to 277 volts
View Details