Hubbell Lighting, Inc. Outdoor Ceiling Light C9-70S

Description
RECESSED, SQUARE TYPE 9 INCH X 9 INCH SIZE DARK BRONZE FINISH YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION
Datasheet
Description
RECESSED, SQUARE TYPE 9 INCH X 9 INCH SIZE DARK BRONZE FINISH YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - C9-70S - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Ceiling Light
C9-70S
Outdoor Ceiling Light C9-70S
RECESSED, SQUARE TYPE 9 INCH X 9 INCH SIZE DARK BRONZE FINISH YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION
  • RECESSED, SQUARE TYPE
  • 9 INCH X 9 INCH SIZE
  • DARK BRONZE FINISH
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number C9-70S
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Pendant Lighting Fixtures - 18355 - Hubbardton Forge
Specs
Application Commercial; Residential
Fixture Type Pendants
Lamp Base medium
View Details