Hubbell Lighting, Inc. Area/Roadway Light DDC-175C

Description
WHITE FINISH 24 INCH ALUMINUM ARM MOUNTING 1 LAMP INCLUDED MERCURY VAPOR LAMP TYPE 175 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE ACRYLIC REFRACTOR REFRACTOR/LENS TYPE HUBBELL[R] BRAND DD MODEL
Datasheet
Description
WHITE FINISH 24 INCH ALUMINUM ARM MOUNTING 1 LAMP INCLUDED MERCURY VAPOR LAMP TYPE 175 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE ACRYLIC REFRACTOR REFRACTOR/LENS TYPE HUBBELL[R] BRAND DD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDC-175C - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDC-175C
Area/Roadway Light DDC-175C
WHITE FINISH 24 INCH ALUMINUM ARM MOUNTING 1 LAMP INCLUDED MERCURY VAPOR LAMP TYPE 175 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE ACRYLIC REFRACTOR REFRACTOR/LENS TYPE HUBBELL[R] BRAND DD MODEL
  • WHITE FINISH
  • 24 INCH ALUMINUM ARM MOUNTING
  • 1 LAMP INCLUDED
  • MERCURY VAPOR LAMP TYPE
  • 175 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PHOTO CONTROL CONTROL TYPE
  • ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • HUBBELL[R] BRAND
  • DD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDC-175C
Product Name Area/Roadway Light
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Recessed Ceiling Troffer - JT824-332G-FSA12-24EU-M9 - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Voltage 120 to 277 volts
Wattage 32 watts
View Details