Hubbell Lighting, Inc. Low Voltage Recessed Housing DBXQL

Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION LED LAMP TYPE GALVANIZED STEEL HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH TITLE 24 COMPLAINT
Datasheet
Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION LED LAMP TYPE GALVANIZED STEEL HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH TITLE 24 COMPLAINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - DBXQL - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
DBXQL
Low Voltage Recessed Housing DBXQL
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION LED LAMP TYPE GALVANIZED STEEL HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH TITLE 24 COMPLAINT
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, WET LOCATION APPLICATION
  • LED LAMP TYPE
  • GALVANIZED STEEL HOUSING MATERIAL
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • UNIVERSAL JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/2 INCH
  • TITLE 24 COMPLAINT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DBXQL
Product Name Low Voltage Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Incandescent/Fluorescent/HID Recessed Trim - 8FPR/10FPR - Hubbell Lighting, Inc.
Specs
Application Commercial
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Fluorescent; Incandescent; Metal Halide
View Details