Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 8FPR/10FPR

Description
LENS FRAME WITH PRISMATIC LENS TYPE GLASS LENS MATERIAL 11-1/8 INCH DIA SIZE LFFQ-H8 SERIES (8FPR), LFHL-H10 SERIES (10FPR) RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION (8FPR), WET LOCATION (10FPR), COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 8 INCH (8FPR), 10 INCH (10FPR) NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE ED17 MEDIUM BASE METAL HALIDE 70/100 W HID LAMP TYPE
Datasheet
Description
LENS FRAME WITH PRISMATIC LENS TYPE GLASS LENS MATERIAL 11-1/8 INCH DIA SIZE LFFQ-H8 SERIES (8FPR), LFHL-H10 SERIES (10FPR) RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION (8FPR), WET LOCATION (10FPR), COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 8 INCH (8FPR), 10 INCH (10FPR) NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE ED17 MEDIUM BASE METAL HALIDE 70/100 W HID LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 8FPR/10FPR - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
8FPR/10FPR
Incandescent/Fluorescent/HID Recessed Trim 8FPR/10FPR
LENS FRAME WITH PRISMATIC LENS TYPE GLASS LENS MATERIAL 11-1/8 INCH DIA SIZE LFFQ-H8 SERIES (8FPR), LFHL-H10 SERIES (10FPR) RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION (8FPR), WET LOCATION (10FPR), COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 8 INCH (8FPR), 10 INCH (10FPR) NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE ED17 MEDIUM BASE METAL HALIDE 70/100 W HID LAMP TYPE
  • LENS FRAME WITH PRISMATIC LENS TYPE
  • GLASS LENS MATERIAL
  • 11-1/8 INCH DIA SIZE
  • LFFQ-H8 SERIES (8FPR), LFHL-H10 SERIES (10FPR) RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION (8FPR), WET LOCATION (10FPR), COMMERCIAL APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH (8FPR), 10 INCH (10FPR) NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 100 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
  • ED17 MEDIUM BASE METAL HALIDE 70/100 W HID LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 8FPR/10FPR
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Incandescent Recessed Housing - IBX4-120 - Hubbell Lighting, Inc.
Specs
Application Commercial; Residential
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Incandescent
View Details