CSR8-296HO-LE277 -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Hubbell Lighting, Inc.Industrial Fluorescent Fixture with ReflectorCSR8-296HO-LE277
Description
96 INCH
11 INCH
4-1/2 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
2 LAMP(S)
96HOT12 LAMP TYPE
BAKED WHITE ENAMEL 22 GAUGE STEEL DIE-EMBOSSED SOLID TOP REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 110/95 W
CSR MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
96 INCH
11 INCH
4-1/2 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
2 LAMP(S)
96HOT12 LAMP TYPE
BAKED WHITE ENAMEL 22 GAUGE STEEL DIE-EMBOSSED SOLID TOP REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 110/95 W
CSR MODEL
96 INCH
11 INCH
4-1/2 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
2 LAMP(S)
96HOT12 LAMP TYPE
BAKED WHITE ENAMEL 22 GAUGE STEEL DIE-EMBOSSED SOLID TOP REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 110/95 W
CSR MODEL
96 INCH
11 INCH
4-1/2 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
2 LAMP(S)
96HOT12 LAMP TYPE
BAKED WHITE ENAMEL 22 GAUGE STEEL DIE-EMBOSSED SOLID TOP REFLECTOR TYPE