Hubbell Incorporated Standard AC Switch CSB120B

Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN HANDLE COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1 CSB MODEL
Datasheet
Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN HANDLE COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1 CSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Standard AC Switch
CSB120B
Standard AC Switch CSB120B
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN HANDLE COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1 CSB MODEL
  • TOGGLE TYPE
  • NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • BROWN HANDLE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • CSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number CSB120B
Product Name Standard AC Switch
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details