Hubbell Incorporated Dimmer Switch BAS153W

Description
WALL DIMMER TYPE 4.5 INCH W X 1.31 INCH D X 4.5 INCH H SIZE WHITE FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL APPROVAL ARCHITECTURAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 W LOAD RATING PRESET SLIDE OPERATOR TYPE BRYANT[R] BRAND
Datasheet
Description
WALL DIMMER TYPE 4.5 INCH W X 1.31 INCH D X 4.5 INCH H SIZE WHITE FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL APPROVAL ARCHITECTURAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 W LOAD RATING PRESET SLIDE OPERATOR TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - BAS153W - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
BAS153W
Dimmer Switch BAS153W
WALL DIMMER TYPE 4.5 INCH W X 1.31 INCH D X 4.5 INCH H SIZE WHITE FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL APPROVAL ARCHITECTURAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 W LOAD RATING PRESET SLIDE OPERATOR TYPE BRYANT[R] BRAND
  • WALL DIMMER TYPE
  • 4.5 INCH W X 1.31 INCH D X 4.5 INCH H SIZE
  • WHITE FINISH
  • SINGLE POLE/THREE WAY OPERATION TYPE
  • UL APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1500 W LOAD RATING
  • PRESET SLIDE OPERATOR TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number BAS153W
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Decorator AC Switch - 9903W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details