Hubbell Lighting, Inc. Remote Emergency Light Unit CPRDW0605

Description
DECORATIVE, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION INDOOR INCLUDES ROUND MOUNTING PLATE CPR MODEL
Datasheet
Description
DECORATIVE, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION INDOOR INCLUDES ROUND MOUNTING PLATE CPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - CPRDW0605 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
CPRDW0605
Remote Emergency Light Unit CPRDW0605
DECORATIVE, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION INDOOR INCLUDES ROUND MOUNTING PLATE CPR MODEL
  • DECORATIVE, ROUND TYPE
  • INJECTION MOLDED THERMOPLASTIC MATERIAL
  • WHITE FINISH
  • 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING
  • MR16 HALOGEN LAMP TYPE
  • 5 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 2 LAMP HEAD(S)
  • APPLICATION INDOOR
  • INCLUDES ROUND MOUNTING PLATE
  • CPR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CPRDW0605
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Incandescent Track Head - AKTFCP30 BL - Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Lighting Fixture Dimensions 4-3/8 Inch Dia x 7 Inch L
View Details