Hubbell Lighting, Inc. Surface Landscape Light CO-AB

Description
CONE TYPE DIE-CAST ALUMINUM MATERIAL 6.9 INCH DIA X 16.6 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION CO MODEL
Datasheet
Description
CONE TYPE DIE-CAST ALUMINUM MATERIAL 6.9 INCH DIA X 16.6 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION CO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - CO-AB - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
CO-AB
Surface Landscape Light CO-AB
CONE TYPE DIE-CAST ALUMINUM MATERIAL 6.9 INCH DIA X 16.6 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION CO MODEL
  • CONE TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 6.9 INCH DIA X 16.6 INCH H SIZE
  • ANTIQUE BRONZE FINISH
  • UL APPROVAL
  • POLE MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
  • CO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CO-AB
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details