Hubbell Lighting, Inc. Fluorescent Recessed Housing CFT832EB

Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 11-1/2 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 347 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet
Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 11-1/2 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 347 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CFT832EB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
CFT832EB
Fluorescent Recessed Housing CFT832EB
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 11-1/2 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 347 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 8-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE
  • 11-1/2 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE
  • 26/32/42 W LAMP WATTAGE
  • 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
  • 347 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PREWIRED JUNCTION BOX TYPE
  • 8-1/4 INCH CEILING OPENING SIZE
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CFT832EB
Product Name Fluorescent Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Low Voltage Recessed Housing - LF4SQLED - Hubbell Lighting, Inc.
Specs
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type LED
View Details