Hubbell Lighting, Inc. Fluorescent Recessed Housing CFR826U 277V HPF

Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 7 1/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION HPF, MAGNETIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 8 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR8 MODEL
Datasheet
Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 7 1/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION HPF, MAGNETIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 8 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CFR826U 277V HPF - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
CFR826U 277V HPF
Fluorescent Recessed Housing CFR826U 277V HPF
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 7 1/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION HPF, MAGNETIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 8 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR8 MODEL
  • OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE
  • 7 1/8 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • HPF, MAGNETIC BALLAST TYPE
  • 2 LAMP(S)
  • QUAD TUBE LAMP TYPE
  • 26 W LAMP WATTAGE
  • 277 V BALLAST/LINE VOLTAGE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 8 1/4 INCH CEILING OPENING SIZE
  • VIRTUALSOURCE[R] BRAND
  • CFR8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CFR826U 277V HPF
Product Name Fluorescent Recessed Housing
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
MAR2 Series Hazardous Lighting for Hazardous Locations -  - Rig-A-Lite
Specs
Application Industrial; Marine; Outdoor
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
View Details