Hubbell Lighting, Inc. Fluorescent Recessed Housing CFR813EB

Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR, SHALLOW HOUSING TYPE 7 1/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) TWIN TUBE LAMP TYPE 13 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 8 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR8 MODEL
Datasheet
Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR, SHALLOW HOUSING TYPE 7 1/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) TWIN TUBE LAMP TYPE 13 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 8 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CFR813EB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
CFR813EB
Fluorescent Recessed Housing CFR813EB
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR, SHALLOW HOUSING TYPE 7 1/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) TWIN TUBE LAMP TYPE 13 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 8 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR8 MODEL
  • OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR, SHALLOW HOUSING TYPE
  • 7 1/8 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • TWIN TUBE LAMP TYPE
  • 13 W LAMP WATTAGE
  • 120/277 V BALLAST/LINE VOLTAGE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 8 1/4 INCH CEILING OPENING SIZE
  • VIRTUALSOURCE[R] BRAND
  • CFR8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CFR813EB
Product Name Fluorescent Recessed Housing
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Incandescent Track Head - AKTCBP38 WH - Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Lighting Fixture Dimensions 5-3/4 Inch Dia x 7-1/2 Inch L
View Details