Hubbell Lighting, Inc. Incandescent Track Head AKTCBP38 WH

Description
5-3/4 INCH DIA X 7-1/2 INCH L SIZE WHITE POWDER COATED FINISH 11 INCH MAX. EXTENSION CSA APPROVAL PAR38 120 W LAMP TYPE CLASSIC BELL STYLE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKTCBP38 MODEL
Datasheet
Description
5-3/4 INCH DIA X 7-1/2 INCH L SIZE WHITE POWDER COATED FINISH 11 INCH MAX. EXTENSION CSA APPROVAL PAR38 120 W LAMP TYPE CLASSIC BELL STYLE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKTCBP38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - AKTCBP38 WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Track Head
AKTCBP38 WH
Incandescent Track Head AKTCBP38 WH
5-3/4 INCH DIA X 7-1/2 INCH L SIZE WHITE POWDER COATED FINISH 11 INCH MAX. EXTENSION CSA APPROVAL PAR38 120 W LAMP TYPE CLASSIC BELL STYLE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKTCBP38 MODEL
  • 5-3/4 INCH DIA X 7-1/2 INCH L SIZE
  • WHITE POWDER COATED FINISH
  • 11 INCH MAX. EXTENSION
  • CSA APPROVAL
  • PAR38 120 W LAMP TYPE
  • CLASSIC BELL STYLE
  • BLACK BAFFLE TYPE
  • ARCHITRAK[R] BRAND
  • AKTCBP38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTCBP38 WH
Product Name Incandescent Track Head
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details