Hubbell Lighting, Inc. Fluorescent Recessed Housing CFR626EB

Description
OPEN WALL WASH DOWNLIGHT TYPE 7-1/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet
Description
OPEN WALL WASH DOWNLIGHT TYPE 7-1/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CFR626EB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
CFR626EB
Fluorescent Recessed Housing CFR626EB
OPEN WALL WASH DOWNLIGHT TYPE 7-1/8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • OPEN WALL WASH DOWNLIGHT TYPE
  • 7-1/8 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • QUAD TUBE LAMP TYPE
  • 26 W LAMP WATTAGE
  • 18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • PREWIRED JUNCTION BOX TYPE
  • 6-1/4 INCH CEILING OPENING SIZE
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CFR626EB
Product Name Fluorescent Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details