Hubbell Lighting, Inc. Fluorescent Recessed Housing CFQ626EB

Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 10 9/16 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFQ6 MODEL
Datasheet
Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 10 9/16 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFQ6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CFQ626EB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
CFQ626EB
Fluorescent Recessed Housing CFQ626EB
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 10 9/16 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFQ6 MODEL
  • OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE
  • 10 9/16 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • QUAD TUBE LAMP TYPE
  • 26 W LAMP WATTAGE
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 6 1/4 INCH CEILING OPENING SIZE
  • VIRTUALSOURCE[R] BRAND
  • CFQ6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CFQ626EB
Product Name Fluorescent Recessed Housing
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Fluorescent Strip Light - CS3-230-120 - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 volts
View Details