Hubbell Lighting, Inc. Fluorescent Strip Light CS3-230-120

Description
STRAIGHT SIDE UTILITY CHANNEL TYPE 36 INCH 4 7/16 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH HPF BALLAST TYPE 2 LAMP(S) F30T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE HUBBELL[R] BRAND APPROVAL UL 1598 HOUSING MATERIAL DIE FORMED STEEL PACKAGING QUANTITY 1 PER CARTON CS MODEL
Datasheet
Description
STRAIGHT SIDE UTILITY CHANNEL TYPE 36 INCH 4 7/16 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH HPF BALLAST TYPE 2 LAMP(S) F30T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE HUBBELL[R] BRAND APPROVAL UL 1598 HOUSING MATERIAL DIE FORMED STEEL PACKAGING QUANTITY 1 PER CARTON CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - CS3-230-120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
CS3-230-120
Fluorescent Strip Light CS3-230-120
STRAIGHT SIDE UTILITY CHANNEL TYPE 36 INCH 4 7/16 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH HPF BALLAST TYPE 2 LAMP(S) F30T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE HUBBELL[R] BRAND APPROVAL UL 1598 HOUSING MATERIAL DIE FORMED STEEL PACKAGING QUANTITY 1 PER CARTON CS MODEL
  • STRAIGHT SIDE UTILITY CHANNEL TYPE
  • 36 INCH
  • 4 7/16 INCH
  • 3 FT LAMP LENGTH
  • 3 FT NOMINAL LENGTH
  • HPF BALLAST TYPE
  • 2 LAMP(S)
  • F30T12 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • HUBBELL[R] BRAND
  • APPROVAL UL 1598
  • HOUSING MATERIAL DIE FORMED STEEL
  • PACKAGING QUANTITY 1 PER CARTON
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CS3-230-120
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Surface Landscape Light - 583M-VG - Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Voltage 120 volts
Wattage 100 watts
View Details