Hubbell Lighting, Inc. Outdoor Ceiling Light BRF-04

Description
ROUND TYPE 5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE WHITE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR/LENS TYPE EUROLUXE[R] BRAND
Datasheet
Description
ROUND TYPE 5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE WHITE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR/LENS TYPE EUROLUXE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - BRF-04 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Ceiling Light
BRF-04
Outdoor Ceiling Light BRF-04
ROUND TYPE 5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE WHITE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR/LENS TYPE EUROLUXE[R] BRAND
  • ROUND TYPE
  • 5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE
  • WHITE FINISH
  • UL (CANADA AND US), CSA APPROVAL
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • 28 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS REFRACTOR/LENS TYPE
  • EUROLUXE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number BRF-04
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details