Hubbell Incorporated Dimmer Switch BR63PI

Description
WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH THREE WAY OPERATION TYPE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ROTARY ON/OFF OPERATOR TYPE BRYANT[R] BRAND
Datasheet
Description
WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH THREE WAY OPERATION TYPE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ROTARY ON/OFF OPERATOR TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - BR63PI - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
BR63PI
Dimmer Switch BR63PI
WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH THREE WAY OPERATION TYPE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ROTARY ON/OFF OPERATOR TYPE BRYANT[R] BRAND
  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE
  • IVORY FINISH
  • THREE WAY OPERATION TYPE
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • ROTARY ON/OFF OPERATOR TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number BR63PI
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Decorator AC Switch - 9803W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details