Hubbell Incorporated Dimmer Switch BR61I

Description
ROTARY DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, INDUSTRIAL, INSTITUTION APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING ROTARY PUSH ON/PUSH OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE BRYANT[R] BRAND
Datasheet
Description
ROTARY DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, INDUSTRIAL, INSTITUTION APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING ROTARY PUSH ON/PUSH OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - BR61I - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
BR61I
Dimmer Switch BR61I
ROTARY DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, INDUSTRIAL, INSTITUTION APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING ROTARY PUSH ON/PUSH OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE BRYANT[R] BRAND
  • ROTARY DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE
  • IVORY FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL, INDUSTRIAL, INSTITUTION APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 W LOAD RATING
  • ROTARY PUSH ON/PUSH OFF SWITCH OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number BR61I
Product Name Dimmer Switch
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Standard AC Switch - 4903GRY - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details