Hubbell Lighting, Inc. High/Low Bay Fixture BL-400S8-SU-WH

Description
HIGH BAY TYPE WHITE FINISH 22-3/8 TO 25 INCH (QUICK-ON), 23-5/8 TO 25-7/8 INCH (SLICK-ON) UL, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE NARROW, MEDIUM AND WIDE DISTRIBUTION/BEAM SPREAD 18-3/4 INCH DIA REFLECTOR SIZE SUPERBAY[TM] BRAND APPLICATION DAMP LOCATION SU MODEL
Datasheet
Description
HIGH BAY TYPE WHITE FINISH 22-3/8 TO 25 INCH (QUICK-ON), 23-5/8 TO 25-7/8 INCH (SLICK-ON) UL, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE NARROW, MEDIUM AND WIDE DISTRIBUTION/BEAM SPREAD 18-3/4 INCH DIA REFLECTOR SIZE SUPERBAY[TM] BRAND APPLICATION DAMP LOCATION SU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BL-400S8-SU-WH - Hubbell Lighting, Inc.
Greenville, SC, USA
High/Low Bay Fixture
BL-400S8-SU-WH
High/Low Bay Fixture BL-400S8-SU-WH
HIGH BAY TYPE WHITE FINISH 22-3/8 TO 25 INCH (QUICK-ON), 23-5/8 TO 25-7/8 INCH (SLICK-ON) UL, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE NARROW, MEDIUM AND WIDE DISTRIBUTION/BEAM SPREAD 18-3/4 INCH DIA REFLECTOR SIZE SUPERBAY[TM] BRAND APPLICATION DAMP LOCATION SU MODEL
  • HIGH BAY TYPE
  • WHITE FINISH
  • 22-3/8 TO 25 INCH (QUICK-ON), 23-5/8 TO 25-7/8 INCH (SLICK-ON)
  • UL, CSA (CANADA AND US) APPROVAL
  • QUAD TAP BALLAST TYPE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ALUMINUM REFLECTOR TYPE
  • NARROW, MEDIUM AND WIDE DISTRIBUTION/BEAM SPREAD
  • 18-3/4 INCH DIA REFLECTOR SIZE
  • SUPERBAY[TM] BRAND
  • APPLICATION DAMP LOCATION
  • SU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number BL-400S8-SU-WH
Product Name High/Low Bay Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details