Hubbell Lighting, Inc.High/Low Bay FixtureBL-400PV-BC-WH-EX-UPL
Description
HIGH BAY TYPE
WHITE FINISH
UL, CSA (CANADA AND US) APPROVAL
QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
MOGUL BASE PULSE START LAMP TYPE
400 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ALUMINUM REFLECTOR TYPE
ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
14 INCH DIA REFLECTOR SIZE
APPLICATION DAMP LOCATION
BL MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
HIGH BAY TYPE
WHITE FINISH
UL, CSA (CANADA AND US) APPROVAL
QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
MOGUL BASE PULSE START LAMP TYPE
400 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ALUMINUM REFLECTOR TYPE
ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
14 INCH DIA REFLECTOR SIZE
APPLICATION DAMP LOCATION
BL MODEL
HIGH BAY TYPE
WHITE FINISH
UL, CSA (CANADA AND US) APPROVAL
QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
MOGUL BASE PULSE START LAMP TYPE
400 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ALUMINUM REFLECTOR TYPE
ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
14 INCH DIA REFLECTOR SIZE
APPLICATION DAMP LOCATION
BL MODEL