Hubbell Lighting, Inc. Modular Surface Fixture BIL4-232-EPU

Description
WHITE COLOR 54 INCH 6 INCH 4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, ENERGY SAVING, PROGRAMMED START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE HIGH EFFICIENT ACRYLIC LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC FIXTURE BODY MATERIAL 0.032 INCH THK ALUMINUM MOUNTING SURFACE/SUSPENDED INCLUDES INTEGRATED OCCUPANCY CONTROL APPLICATION STAIRWELL, PARKING STRUCTURE, RESTROOM
Datasheet
Description
WHITE COLOR 54 INCH 6 INCH 4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, ENERGY SAVING, PROGRAMMED START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE HIGH EFFICIENT ACRYLIC LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC FIXTURE BODY MATERIAL 0.032 INCH THK ALUMINUM MOUNTING SURFACE/SUSPENDED INCLUDES INTEGRATED OCCUPANCY CONTROL APPLICATION STAIRWELL, PARKING STRUCTURE, RESTROOM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Fixture - BIL4-232-EPU - Hubbell Lighting, Inc.
Greenville, SC, USA
Modular Surface Fixture
BIL4-232-EPU
Modular Surface Fixture BIL4-232-EPU
WHITE COLOR 54 INCH 6 INCH 4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, ENERGY SAVING, PROGRAMMED START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE HIGH EFFICIENT ACRYLIC LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC FIXTURE BODY MATERIAL 0.032 INCH THK ALUMINUM MOUNTING SURFACE/SUSPENDED INCLUDES INTEGRATED OCCUPANCY CONTROL APPLICATION STAIRWELL, PARKING STRUCTURE, RESTROOM
  • WHITE COLOR
  • 54 INCH
  • 6 INCH
  • 4 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC, ENERGY SAVING, PROGRAMMED START BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • HIGH EFFICIENT ACRYLIC LENS TYPE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • FIXTURE BODY MATERIAL 0.032 INCH THK ALUMINUM
  • MOUNTING SURFACE/SUSPENDED
  • INCLUDES INTEGRATED OCCUPANCY CONTROL
  • APPLICATION STAIRWELL, PARKING STRUCTURE, RESTROOM
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number BIL4-232-EPU
Product Name Modular Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Recessed Ceiling Troffer - JT824-432G-FSA12-4EU-FO735-C388 - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Features Ballast Included
Voltage 120 to 277 volts
View Details