SINGLE WEAVE TYPE
6 INCH EYE LENGTH
4-3/4 INCH MESH LENGTH
4.75 MESH LENGTH IN INCH
0.43 TO 0.56 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
550 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
6 INCH EYE LENGTH
4-3/4 INCH MESH LENGTH
4.75 MESH LENGTH IN INCH
0.43 TO 0.56 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
550 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
6 INCH EYE LENGTH
4-3/4 INCH MESH LENGTH
4.75 MESH LENGTH IN INCH
0.43 TO 0.56 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
550 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN