ILLUMINATED ROCKER TYPE
1.48 INCH W SIZE
IVORY COLOR
THREE WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION
120 TO 277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
0 WALL PLATE INCLUDED
FASHION SERIES[T], BRYANT[R] BRAND
APPLICABLE STANDARD NEMA WD-1
POWER RATING 1 HP AT 120 V, 2 HP AT 240 V
LIGHTED WHEN OFF
9903 MODEL
Hubbell Incorporated
Done
Datasheet
Description
ILLUMINATED ROCKER TYPE
1.48 INCH W SIZE
IVORY COLOR
THREE WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION
120 TO 277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
0 WALL PLATE INCLUDED
FASHION SERIES[T], BRYANT[R] BRAND
APPLICABLE STANDARD NEMA WD-1
POWER RATING 1 HP AT 120 V, 2 HP AT 240 V
LIGHTED WHEN OFF
9903 MODEL
ILLUMINATED ROCKER TYPE
1.48 INCH W SIZE
IVORY COLOR
THREE WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION
120 TO 277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
0 WALL PLATE INCLUDED
FASHION SERIES[T], BRYANT[R] BRAND
APPLICABLE STANDARD NEMA WD-1
POWER RATING 1 HP AT 120 V, 2 HP AT 240 V
LIGHTED WHEN OFF
9903 MODEL