Description
WALL DIMMER TYPE
4.5 INCH W X 1.31 INCH D X 4.5 INCH H SIZE
IVORY FINISH
SINGLE POLE/THREE WAY OPERATION TYPE
UL APPROVAL
ARCHITECTURAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
2000 W LOAD RATING
PRESET SLIDE OPERATOR TYPE
BRYANT[R] BRAND