Hubbell Wiring Device-Kellems Standard Wall Plate AWP2G-BR10

Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
AWP2G-BR10
Standard Wall Plate AWP2G-BR10
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 5.29 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number AWP2G-BR10
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products