Hubbell Wiring Device-Kellems Standard Wall Plate AWP1G2-BR10

Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; 2-MODULE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; 2-MODULE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
AWP1G2-BR10
Standard Wall Plate AWP1G2-BR10
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; 2-MODULE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; BRONZE COLOR; 2-MODULE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number AWP1G2-BR10
Product Name Standard Wall Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
4-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3024 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Screwless Decorator Openings, Metal Subplate, One Gang - SW26W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Polycarbonate
View Details