Hubbell Lighting, Inc. Wraparound Surface Fixture AWN8-232-4EU

Description
LOW PROFILE, WIDE TYPE PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 8 FT 8-5/16 INCH 2-7/8 INCH 4 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC AWN MODEL
Datasheet
Description
LOW PROFILE, WIDE TYPE PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 8 FT 8-5/16 INCH 2-7/8 INCH 4 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC AWN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - AWN8-232-4EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Wraparound Surface Fixture
AWN8-232-4EU
Wraparound Surface Fixture AWN8-232-4EU
LOW PROFILE, WIDE TYPE PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 8 FT 8-5/16 INCH 2-7/8 INCH 4 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC AWN MODEL
  • LOW PROFILE, WIDE TYPE
  • PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH
  • 8 FT
  • 8-5/16 INCH
  • 2-7/8 INCH
  • 4 FT LAMP LENGTH
  • 8 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • NO LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32/30/28/25 W LAMP WATTAGE
  • DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • AWN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AWN8-232-4EU
Product Name Wraparound Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Outdoor Lampholder - 309-M51-ML - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Application Wet Location
Lamp Type Incandescent
Wattage 175 watts
View Details