Hubbell Lighting, Inc. Low Voltage Track Head AKTTCS WH

Description
DIE-CAST ALUMINUM MATERIAL 3 INCH L X 6-1/16 INCH W SIZE BAKED ENAMEL WHITE FINISH 5-1/4 INCH MAX. EXTENSION CSA APPROVAL MR16 20 TO 50 W LAMP TYPE CYLINDER STYLE INTEGRAL 12 V MAGNETIC TRANSFORMER TYPE ARCHITRAK[R] BRAND AKT MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL 3 INCH L X 6-1/16 INCH W SIZE BAKED ENAMEL WHITE FINISH 5-1/4 INCH MAX. EXTENSION CSA APPROVAL MR16 20 TO 50 W LAMP TYPE CYLINDER STYLE INTEGRAL 12 V MAGNETIC TRANSFORMER TYPE ARCHITRAK[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - AKTTCS WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Track Head
AKTTCS WH
Low Voltage Track Head AKTTCS WH
DIE-CAST ALUMINUM MATERIAL 3 INCH L X 6-1/16 INCH W SIZE BAKED ENAMEL WHITE FINISH 5-1/4 INCH MAX. EXTENSION CSA APPROVAL MR16 20 TO 50 W LAMP TYPE CYLINDER STYLE INTEGRAL 12 V MAGNETIC TRANSFORMER TYPE ARCHITRAK[R] BRAND AKT MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • 3 INCH L X 6-1/16 INCH W SIZE
  • BAKED ENAMEL WHITE FINISH
  • 5-1/4 INCH MAX. EXTENSION
  • CSA APPROVAL
  • MR16 20 TO 50 W LAMP TYPE
  • CYLINDER STYLE
  • INTEGRAL 12 V MAGNETIC TRANSFORMER TYPE
  • ARCHITRAK[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTTCS WH
Product Name Low Voltage Track Head
Lighting Fixture Dimensions 3 Inch L x 6-1/16 Inch W
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Light Unit - LM130-12V - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Application Commercial; Industrial
Lamp Type Incandescent
Voltage 120 to 277 volts
View Details