Hubbell Lighting, Inc.Low Voltage Track HeadAKTSCP30 BL
Description
HEAVY GAUGE FORMED STEEL MATERIAL
4-1/2 INCH DIA X 6-1/2 INCH L SIZE
BAKED ENAMEL BLACK FINISH
7-1/2 INCH MAX. EXTENSION
CSA APPROVAL
PAR30/PAR30L 50 TO 75 W/BR30 50 TO 80 W LAMP TYPE
STEP CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL
4-1/2 INCH DIA X 6-1/2 INCH L SIZE
BAKED ENAMEL BLACK FINISH
7-1/2 INCH MAX. EXTENSION
CSA APPROVAL
PAR30/PAR30L 50 TO 75 W/BR30 50 TO 80 W LAMP TYPE
STEP CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL
HEAVY GAUGE FORMED STEEL MATERIAL
4-1/2 INCH DIA X 6-1/2 INCH L SIZE
BAKED ENAMEL BLACK FINISH
7-1/2 INCH MAX. EXTENSION
CSA APPROVAL
PAR30/PAR30L 50 TO 75 W/BR30 50 TO 80 W LAMP TYPE
STEP CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL