Hubbell Lighting, Inc. Incandescent Track Head AKTGP20 WH

Description
HEAVY GAUGE FORMED STEEL MATERIAL 3-3/8 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 6-3/8 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR20 50 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKT MODEL
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL 3-3/8 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 6-3/8 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR20 50 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - AKTGP20 WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Track Head
AKTGP20 WH
Incandescent Track Head AKTGP20 WH
HEAVY GAUGE FORMED STEEL MATERIAL 3-3/8 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 6-3/8 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR20 50 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKT MODEL
  • HEAVY GAUGE FORMED STEEL MATERIAL
  • 3-3/8 INCH DIA SIZE
  • BAKED ENAMEL WHITE FINISH
  • 6-3/8 INCH MAX. EXTENSION
  • CSA (CANADA AND US) APPROVAL
  • PAR20 50 W LAMP TYPE
  • GIMBAL STYLE
  • ARCHITRAK[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTGP20 WH
Product Name Incandescent Track Head
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Emergency Light Unit - CVEC15 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Voltage 120 to 277 volts
Wattage 15 watts
View Details